| Equalizer |
Action Classic Concert Digital Drama Jazz Rock Sci-Fi |
|
Signal-to-Noise Ratio (SNR)
|
|
Is the ratio of signal intensity to noise intensity
>95 dB
|
| RMS rated power |
800 3x125W (Front L/R/ Front Centre) + 2x85W (Rear L/R) + 105W (Rear Centre) + 150W (Subwoofer) |
| Audio D/A Converter (DAC) |
24 bit, 192 kHz |
| Audio system |
Stereo Dolby Digital EX DTS Dolby Prologic II Dolby Digital |
| MP3 bit rates |
32-256 kbps and VBR |
| Audio compression formats |
MP3 PCM WMA |
| Audio channels |
6.1 |
| Sound enhancement |
Class "D" Digital Amplifier Treble and Bass Control Night Mode |
| Satellite speaker frequency range |
120-50000 Hz |
| Satellite speaker |
2 way Magnetically shielded front 4 Floor standing pillars Wireless rear speakers |
| Satellite speaker impedance |
6 Ω |
| Centre speaker |
2 way |
| Centre speaker frequency range |
120-50000 Hz |
| Centre speaker impedance |
6 Ω |
| Centre speaker driver size |
2x 3" full range woofers 4" ribbon tweeter |
| Satellite speaker driver size |
2x 3" full range woofer 4" ribbon tweeter |
| Subwoofer frequency range |
30-120 Hz |
| Subwoofer impedance |
4 Ω |
| Subwoofer driver size |
6.5" high efficiency woofer |
| Subwoofer RMS power |
150 W |
| Signal format system |
PAL NTSC |
| Video D/A Converter (DAC) |
12 bit, 108 MHz |
| Video compression formats |
MPEG1 MPEG2 DivX 3.11 DivX 4.x DivX 5.x DivX 6.0 |
| Supported image formats |
JPEG |
| Supported bands |
FM Stereo MW |
| RDS tuner included |
 |
| RDS features |
Station Name |
| Aspect ratio |
4:3 16:9 |
| Display language |
English French German Italian Spanish Dutch Danish Norwegian Portuguese Finnish Turkish Polish Russian |
| Disk types supported |
DVD-Video, DVD+RW, DVD+R, DVD-RW (Video mode), DVD-R, Video CD/SVCD, WMA, MP3-CD, Picture CD, DVD, DivX, CD-R/CD-RW, CD, 80mm + 120mm audio, Super Audio CD |
| DVD player/recorder included |
Player |
| Disc playback modes |
Fast Forward/Backward CD Text display Next/Previous Album Search Next/Previous Track Search Repeat one/album/all Shuffle Play |
| Centre speaker weight |
1500 g |
| Subwoofer weight |
12000 g |
| Surround speaker weight |
1250 g |
| Rear speaker weight |
1500 g |
| Center speaker depth |
32 mm |